LAPP UNITRONIC® LiHCH is a halogen-free shielded multi-conductor cable for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery where human safety is a concern in case of a fire. UNITRONIC LiHCH has a tinned copper braid for RFI & EMC protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with European DIN 47100 color code where human safety is a concern. LAPP part number 0037905.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37905 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® LiHH / LiHCH / LiHCH (TP) AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.374 NOMINAL OD (MM) : 9.5 VOLTAGE : 250V TEMPERATURE : -22°F to +176°F -30°C to +80°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | OLF0037905 |
| Product Name | 0037905 - LAPP UNITRONIC® LiHCH Data, Signal & Control Cable - 16 AWG/5 Conductor - Gray |
| Product Type | Multiconductor Cable |
| Cable Jacket | Halogen-free compound |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; CE Approved |