Lapp Tannehill 0037027 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 6 conductors- Black OLF0037027

Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037027 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037027 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.97 NOMINAL OD (MM) : 50 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037027 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037027 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.97 NOMINAL OD (MM) : 50 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0037027 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 6 conductors- Black - OLF0037027 - Lapp Tannehill
Savage, MN, United States
0037027 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 6 conductors- Black
OLF0037027
0037027 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 6 conductors- Black OLF0037027
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037027 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037027 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.97 NOMINAL OD (MM) : 50 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037027


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037027 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.97 NOMINAL OD (MM) : 50 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0037027
Product Name 0037027 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 250 KCMIL 6 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable, 6 Conductor, 100Ft, 28Awg, 150V, Gray; Cable Shielding Madisoncable Te Connectivity - 66F6269 - Newark, An Avnet Company
Specs
Product Category Cable Assembly
Cable Shielding No Shielding
Number of Conductors 6 #
View Details
Twisted Pair & Multicore Data Cable - 534204 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -10 to 80 C (14 to 176 F)
International 0.0900 mm2
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Silicone Multiconductor Cable - AS999-20-5SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details