Lapp Tannehill 0037024 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 2/0 AWG 6 conductors- Black OLF0037024

Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037024 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.462 NOMINAL OD (MM) : 37.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037024 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.462 NOMINAL OD (MM) : 37.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0037024 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 2/0 AWG 6 conductors- Black - OLF0037024 - Lapp Tannehill
Savage, MN, United States
0037024 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 2/0 AWG 6 conductors- Black
OLF0037024
0037024 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 2/0 AWG 6 conductors- Black OLF0037024
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037024 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.462 NOMINAL OD (MM) : 37.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037024


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0037024 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.462 NOMINAL OD (MM) : 37.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0037024
Product Name 0037024 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 2/0 AWG 6 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details
Twisted Pair Cable - 1015643001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details