Lapp Tannehill 0037011 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 4/0 AWG 4 conductors- Transparent OLF0037011

Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037011 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.962 NOMINAL OD (MM) : 49.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037011 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.962 NOMINAL OD (MM) : 49.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0037011 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 4/0 AWG 4 conductors- Transparent - OLF0037011 - Lapp Tannehill
Savage, MN, United States
0037011 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 4/0 AWG 4 conductors- Transparent
OLF0037011
0037011 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 4/0 AWG 4 conductors- Transparent OLF0037011
LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insula ted conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037011 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.962 NOMINAL OD (MM) : 49.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037011


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 37011 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 9YSLCY-JB AWG/GAUGE : 4/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.962 NOMINAL OD (MM) : 49.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0037011
Product Name 0037011 - LAPP ÖLFLEX® SERVO 9YSLCY-JB - 4/0 AWG 4 conductors- Transparent
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Twisted Pair Cable - 003455-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349688 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details