LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 20 AWG /2c +24 AWG/ 4 pr. LAPP 0036927
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0036927 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.335 NOMINAL OD (MM) : 8.5 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0036927 |
| Product Name | 0036927 - LAPP ÖLFLEX® SERVO FD 798 CP - 20 AWG 10 conductors- Green |
| Cable Jacket | Polyurethane (PUR) |
| Cable Conductor | Copper; Tinned copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved |
| Number of Conductors | 10 # |