Lapp Tannehill 0036921 - LAPP ÖLFLEX® SERVO FD 798 CP - 24 AWG 8 conductors- Green OLF0036921

Description
LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 24 AWG/ 4 pr. LAPP 0036921 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0036921 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.6 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 24 AWG/ 4 pr. LAPP 0036921 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0036921 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.6 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0036921 - LAPP ÖLFLEX® SERVO FD 798 CP - 24 AWG 8 conductors- Green - OLF0036921 - Lapp Tannehill
Savage, MN, United States
0036921 - LAPP ÖLFLEX® SERVO FD 798 CP - 24 AWG 8 conductors- Green
OLF0036921
0036921 - LAPP ÖLFLEX® SERVO FD 798 CP - 24 AWG 8 conductors- Green OLF0036921
LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 24 AWG/ 4 pr. LAPP 0036921 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0036921 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.6 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 798 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces four ÖLFLEX® SERVO FD encoder/resolver cables: 760 CP/CP DESINA & 770 CP/CP DESINA. 24 AWG/ 4 pr. LAPP 0036921


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0036921 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 798 CP AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.299 NOMINAL OD (MM) : 7.6 VOLTAGE : 30V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0036921
Product Name 0036921 - LAPP ÖLFLEX® SERVO FD 798 CP - 24 AWG 8 conductors- Green
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 534065 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -40 to 80 C (-40 to 176 F)
International 0.1400 mm2
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details