Lapp Tannehill 0036448 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 2/0 AWG 6 conductors- Black OLF0036448

Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036448 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.434 NOMINAL OD (MM) : 36.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036448 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.434 NOMINAL OD (MM) : 36.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0036448 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 2/0 AWG 6 conductors- Black - OLF0036448 - Lapp Tannehill
Savage, MN, United States
0036448 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 2/0 AWG 6 conductors- Black
OLF0036448
0036448 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 2/0 AWG 6 conductors- Black OLF0036448
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036448 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.434 NOMINAL OD (MM) : 36.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036448


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36448 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 2/0 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.434 NOMINAL OD (MM) : 36.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0036448
Product Name 0036448 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 2/0 AWG 6 conductors- Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 108280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
PVC & PU Insulated Cable, 600V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation Polyvinyl Chloride
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details