Lapp Tannehill 0036438 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 350 KCMIL 4 conductors- Transparent OLF0036438

Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036438 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36438 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.455 NOMINAL OD (MM) : 62.3 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036438 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36438 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.455 NOMINAL OD (MM) : 62.3 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0036438 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 350 KCMIL 4 conductors- Transparent - OLF0036438 - Lapp Tannehill
Savage, MN, United States
0036438 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 350 KCMIL 4 conductors- Transparent
OLF0036438
0036438 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 350 KCMIL 4 conductors- Transparent OLF0036438
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036438 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36438 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.455 NOMINAL OD (MM) : 62.3 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036438


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36438 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 350 KCMIL NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 2.455 NOMINAL OD (MM) : 62.3 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0036438
Product Name 0036438 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 350 KCMIL 4 conductors- Transparent
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 349882 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details