Lapp Tannehill 0036435 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 3/0 AWG 4 conductors- Transparent OLF0036435

Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036435 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36435 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.832 NOMINAL OD (MM) : 46.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved
Description
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036435 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36435 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.832 NOMINAL OD (MM) : 46.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Suppliers

Company
Product
Description
Supplier Links
0036435 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 3/0 AWG 4 conductors- Transparent - OLF0036435 - Lapp Tannehill
Savage, MN, United States
0036435 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 3/0 AWG 4 conductors- Transparent
OLF0036435
0036435 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 3/0 AWG 4 conductors- Transparent OLF0036435
LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulat ed conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036435 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36435 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.832 NOMINAL OD (MM) : 46.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036435


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 36435 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO 2YSLCY-JB AWG/GAUGE : 3/0 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tape & Braid JACKET COLOR : Transparent JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.832 NOMINAL OD (MM) : 46.5 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +158°F -40°C to +70°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0036435
Product Name 0036435 - LAPP ÖLFLEX® SERVO 2YSLCY-JB - 3/0 AWG 4 conductors- Transparent
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Foil; Tape & Braid
Standards / Certifications CE Marking; CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E50424 - CAT 5e Ethernet Cable (Quadraxial - E50424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Insulation Fluoropolymer dielectric insulation
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349531 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details