Lapp Tannehill 0034252 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/4 Pair - Gray OLF0034252

Description
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034252. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.438 NOMINAL OD (MM) : 11.1 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor
Description
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034252. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.438 NOMINAL OD (MM) : 11.1 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

Suppliers

Company
Product
Description
Supplier Links
0034252 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/4 Pair - Gray - OLF0034252 - Lapp Tannehill
Savage, MN, United States
0034252 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/4 Pair - Gray
OLF0034252
0034252 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/4 Pair - Gray OLF0034252
LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034252. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.438 NOMINAL OD (MM) : 11.1 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

LAPP UNITRONIC® CY PiDY (TP) is a multi-pair cable with individually shielded pairs for communication, signal, and control applications. It is designed for general purpose installations of electrical machinery. UNITRONIC CY PiDY (TP) has a tinned copper braid for additional RFI & EMI protection. It is ideal for RS-232; data buses; process control instrumentation; low-voltage signaling and interconnect; broadcast; applications with the European DIN 47100 color code. LAPP part number 0034252.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0034252 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® CY PiDY (TP) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.438 NOMINAL OD (MM) : 11.1 VOLTAGE : 250V TEMPERATURE : -22°F to +158°F -30°C to +70°C FLEXIBILITY : Flexible ATTRIBUTES : Multi-Conductor

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0034252
Product Name 0034252 - LAPP UNITRONIC® CY PiDY (TP) Data, Signal & Control Cable - 24 AWG/4 Pair - Gray
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
2 suppliers
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details