Advantech High-Speed DB37 Cable PCL-10137H-1E

Description
High-Speed DB37 Cable Double-shielded cable with high Speed 37-pin D-sub connectors D-Sub 37 pin male x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Color : Gray Weight 375g
Request a Quote Datasheet
Description
High-Speed DB37 Cable Double-shielded cable with high Speed 37-pin D-sub connectors D-Sub 37 pin male x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Color : Gray Weight 375g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed DB37 Cable - PCL-10137H-1E - Advantech
Cincinnati, OH, United States
High-Speed DB37 Cable
PCL-10137H-1E
High-Speed DB37 Cable PCL-10137H-1E
High-Speed DB37 Cable Double-shielded cable with high Speed 37-pin D-sub connectors D-Sub 37 pin male x 2 Tinned and strand copper wire with drain wire x 1 Aluminum/Mylar foil and braided copper double-shielded cable Isolated P.V.C. jacket UL20397 approved Color : Gray Weight 375g

High-Speed DB37 Cable

  • Double-shielded cable with high Speed 37-pin D-sub connectors
  • D-Sub 37 pin male x 2
  • Tinned and strand copper wire with drain wire x 1
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • Isolated P.V.C. jacket
  • UL20397 approved
  • Color : Gray
  • Weight 375g
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10137H-1E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB37 3.28' (1.00m) to Shielded

D-Sub Cable Assembly DB37 3.28' (1.00m) to Shielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number PCL-10137H-1E 2084-PCL-10137H-1E-ND
Product Name High-Speed DB37 Cable D-Sub Cables
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1750006009-02 - VAST STOCK CO., LIMITED
Specs
Application RF
Cable Length 0.0820 ft (0.2500 dm)
Standards / Certifications RoHS
View Details
Double-shielded cable with DB-62 connectors - PCL-10162-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Gender Male-Male
View Details
3 suppliers
D-Sub Cables - 2084-PCL-101100M-2E-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug, Male Pins
View Details