Lapp Tannehill 0029653 - LAPP ÖLFLEX® ROBOT F1 ( C ) Shielded Multiconductor Cable - 24 AWG 3pr Conductor - Black OLF0029653

Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029653. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029653 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1(C) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 67
Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029653. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029653 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1(C) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 67

Suppliers

Company
Product
Description
Supplier Links
0029653 - LAPP ÖLFLEX® ROBOT F1 ( C ) Shielded Multiconductor Cable - 24 AWG 3pr Conductor - Black - OLF0029653 - Lapp Tannehill
Savage, MN, United States
0029653 - LAPP ÖLFLEX® ROBOT F1 ( C ) Shielded Multiconductor Cable - 24 AWG 3pr Conductor - Black
OLF0029653
0029653 - LAPP ÖLFLEX® ROBOT F1 ( C ) Shielded Multiconductor Cable - 24 AWG 3pr Conductor - Black OLF0029653
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029653. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029653 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1(C) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 67

LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029653.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029653 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1(C) AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.315 NOMINAL OD (MM) : 8 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 67

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0029653
Product Name 0029653 - LAPP ÖLFLEX® ROBOT F1 ( C ) Shielded Multiconductor Cable - 24 AWG 3pr Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Power Cable - 1613753001 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 534074 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
International 0.2500 mm2
View Details