Lapp Tannehill 0029608 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Black OLF0029608

Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029608. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029608 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 136
Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029608. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029608 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 136

Suppliers

Company
Product
Description
Supplier Links
0029608 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Black - OLF0029608 - Lapp Tannehill
Savage, MN, United States
0029608 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Black
OLF0029608
0029608 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Black OLF0029608
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029608. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029608 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 136

LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029608.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0029608 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.484 NOMINAL OD (MM) : 12.3 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 136

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0029608
Product Name 0029608 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 20 AWG 18 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Twisted Pair & Multicore Data Cable - 349666 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Polyethylene
Cable Conductor Aluminum Clad Steel
View Details