Lapp Tannehill 0029600 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 22 AWG 18 Conductor - Black OLF0029600

Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 29600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 114
Description
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 29600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 114

Suppliers

Company
Product
Description
Supplier Links
0029600 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 22 AWG 18 Conductor - Black - OLF0029600 - Lapp Tannehill
Savage, MN, United States
0029600 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 22 AWG 18 Conductor - Black
OLF0029600
0029600 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 22 AWG 18 Conductor - Black OLF0029600
LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029600. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 29600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 114

LAPP ÖLFLEX® ROBOT F1 is designed to transmit control and monitoring signals as well as power supply in environments where combined twisting and bending stresses occur. ÖLFLEX® ROBOT F1 ( C ) with a copper shield is designed for use where EMI emissions need to be suppressed. LAPP part number 0029600.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 29600 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT F1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.441 NOMINAL OD (MM) : 11.2 INSULATION : TPE VOLTAGE : 600V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved WEIGHT LBS/MFT : 114

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0029600
Product Name 0029600 - LAPP ÖLFLEX® ROBOT F1 Unshielded Multiconductor Cable - 22 AWG 18 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 004527-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 349579 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.2500 mm2
View Details