Lapp Tannehill 0028668 - LAPP UNITRONIC® FD P Plus Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray OLF0028668

Description
LAPP UNITRONIC® FD P plus is a communication cable designed for continuous flexing industrial signal and low voltage control applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028668. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028668 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.1872 NOMINAL OD (MM) : 4.8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP UNITRONIC® FD P plus is a communication cable designed for continuous flexing industrial signal and low voltage control applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028668. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028668 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.1872 NOMINAL OD (MM) : 4.8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0028668 - LAPP UNITRONIC® FD P Plus Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray - OLF0028668 - Lapp Tannehill
Savage, MN, United States
0028668 - LAPP UNITRONIC® FD P Plus Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray
OLF0028668
0028668 - LAPP UNITRONIC® FD P Plus Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray OLF0028668
LAPP UNITRONIC® FD P plus is a communication cable designed for continuous flexing industrial signal and low voltage control applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028668. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028668 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.1872 NOMINAL OD (MM) : 4.8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP UNITRONIC® FD P plus is a communication cable designed for continuous flexing industrial signal and low voltage control applications. The tear-resistant polyurethane jacket provides excellent service life in harsh environments against most oils, solvents, and coolants. It is ideal for High-speed automated equipment; robotics; CNC and multi-axis cutting equipment; other cable track applications. LAPP part number 0028668.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028668 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Data Signal & Control SERIES : UNITRONIC® FD P Plus / CP Plus / CP (TP) Plus AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.1872 NOMINAL OD (MM) : 4.8 VOLTAGE : 250V TEMPERATURE : -40°F to +176°F -40°C to +80°C FLEXIBILITY : Continuous flex ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number OLF0028668
Product Name 0028668 - LAPP UNITRONIC® FD P Plus Data, Signal & Control Cable - 22 AWG/3 Conductor - Gray
Product Type Multiconductor Cable
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
4 suppliers
Control cable - NEBC-S1H15-E-5.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
System cable - 706-2400/405-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers