Lapp Tannehill 0028195 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 16 AWG 12 Conductor - Black OLF0028195

Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28195 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 265
Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28195 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 265

Suppliers

Company
Product
Description
Supplier Links
0028195 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 16 AWG 12 Conductor - Black - OLF0028195 - Lapp Tannehill
Savage, MN, United States
0028195 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 16 AWG 12 Conductor - Black
OLF0028195
0028195 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 16 AWG 12 Conductor - Black OLF0028195
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28195 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 265

ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28195 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.551 NOMINAL OD (MM) : 14 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 265

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0028195
Product Name 0028195 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 16 AWG 12 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Spiral shield tinned copper
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable - 0869863001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details