Lapp Tannehill 0028187 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 4 AWG 3 Conductor - Black OLF0028187

Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28187 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 1.031 NOMINAL OD (MM) : 26.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 791
Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28187 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 1.031 NOMINAL OD (MM) : 26.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 791

Suppliers

Company
Product
Description
Supplier Links
0028187 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 4 AWG 3 Conductor - Black - OLF0028187 - Lapp Tannehill
Savage, MN, United States
0028187 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 4 AWG 3 Conductor - Black
OLF0028187
0028187 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 4 AWG 3 Conductor - Black OLF0028187
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28187 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 1.031 NOMINAL OD (MM) : 26.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 791

ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28187 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 4 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 1.031 NOMINAL OD (MM) : 26.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 791

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0028187
Product Name 0028187 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 4 AWG 3 Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Standards / Certifications CE Marking; CE Approved
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Silicone Multiconductor Cable - AS999-34-2J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details