Lapp Tannehill 0028186 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 18 AWG 23 + 1 pr Conductor - Black OLF0028186

Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028186 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 23 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.681 NOMINAL OD (MM) : 17.3 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 316
Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028186 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 23 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.681 NOMINAL OD (MM) : 17.3 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 316

Suppliers

Company
Product
Description
Supplier Links
0028186 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 18 AWG 23 + 1 pr Conductor - Black - OLF0028186 - Lapp Tannehill
Savage, MN, United States
0028186 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 18 AWG 23 + 1 pr Conductor - Black
OLF0028186
0028186 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 18 AWG 23 + 1 pr Conductor - Black OLF0028186
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028186 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 23 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.681 NOMINAL OD (MM) : 17.3 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 316

ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0028186 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 P AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 23 + 1 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.681 NOMINAL OD (MM) : 17.3 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 3000V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 316

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0028186
Product Name 0028186 - LAPP ÖLFLEX® ROBOT 900 P Unshielded Multiconductor Cable - 18 AWG 23 + 1 pr Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Standards / Certifications CE Marking; CE Approved
Number of Conductors 25 #
Unlock Full Specs
to access all available technical data

Similar Products

G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper High-Strength Copper-Alloy Braid
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 169161-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 534206 - RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details