Lapp Tannehill 0028105 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 26 AWG 3pr Conductor - Black OLF0028105

Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 30
Description
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 30

Suppliers

Company
Product
Description
Supplier Links
0028105 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 26 AWG 3pr Conductor - Black - OLF0028105 - Lapp Tannehill
Savage, MN, United States
0028105 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 26 AWG 3pr Conductor - Black
OLF0028105
0028105 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 26 AWG 3pr Conductor - Black OLF0028105
ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 30

ÖLFLEX® ROBOT 900 P is a multi-conductor control and signal monitoring cable. It is designed to withstand the extreme demands of twisting and bending stresses in robotic applications. ÖLFLEX® ROBOT 900 DP has a tinned copper spiral shield and is designed for use where EMI emissions need to be surpressed.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 28105 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® ROBOT 900 DP AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Spiral shield tinned copper JACKET COLOR : Black JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.2 INSULATION : Thermoplastic elastomer (TPE) VOLTAGE : 1500V TEMPERATURE : -40°F to +176°F -40°C to +80°C DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved WEIGHT LBS/MFT : 30

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0028105
Product Name 0028105 - LAPP ÖLFLEX® ROBOT 900 DP Shielded Multiconductor Cable - 26 AWG 3pr Conductor - Black
Cable Jacket Polyurethane (PUR)
Cable Insulation Thermoplastic elastomer (TPE)
Cable Conductor Copper; Bare copper
Cable Shielding Spiral shield tinned copper
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

E10422 - CAT 5e Ethernet Cable (2 Data Pair) - E10422 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 2010523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Low smoke zero halogen (lszh)
Cable Conductor Stranded tinned copper
View Details