Lapp Tannehill 0027972 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 8 conductors- Orange OLF0027972

Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG /4c + (18 AWG/ 1 pr) + (16 AWG / 1 pr). LAPP 0027972 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027972 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.713 NOMINAL OD (MM) : 18.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG /4c + (18 AWG/ 1 pr) + (16 AWG / 1 pr). LAPP 0027972 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027972 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.713 NOMINAL OD (MM) : 18.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027972 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 8 conductors- Orange - OLF0027972 - Lapp Tannehill
Savage, MN, United States
0027972 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 8 conductors- Orange
OLF0027972
0027972 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 8 conductors- Orange OLF0027972
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG /4c + (18 AWG/ 1 pr) + (16 AWG / 1 pr). LAPP 0027972 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027972 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.713 NOMINAL OD (MM) : 18.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG /4c + (18 AWG/ 1 pr) + (16 AWG / 1 pr). LAPP 0027972


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027972 AVAILABILITY : In Stock SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.713 NOMINAL OD (MM) : 18.1 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027972
Product Name 0027972 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 8 conductors- Orange
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Power Cable - 0177953001 - TE Connectivity
Specs
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 349523 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.5000 mm2
View Details