TE Connectivity Power Cable 0177953001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 0177953001 - TE Connectivity
Berwyn, PA, United States
Power Cable
0177953001
Power Cable 0177953001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 95 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 95

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 0177953001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 094469-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322421-9 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers