Lapp Tannehill 0027969 - LAPP ÖLFLEX® SERVO FD 796 CP - 16 AWG 8 conductors- Orange OLF0027969

Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 16 AWG /4c + 2 X (19 AWG / 1 pr). LAPP 0027969 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027969 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.481 NOMINAL OD (MM) : 12.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 16 AWG /4c + 2 X (19 AWG / 1 pr). LAPP 0027969 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027969 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.481 NOMINAL OD (MM) : 12.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027969 - LAPP ÖLFLEX® SERVO FD 796 CP - 16 AWG 8 conductors- Orange - OLF0027969 - Lapp Tannehill
Savage, MN, United States
0027969 - LAPP ÖLFLEX® SERVO FD 796 CP - 16 AWG 8 conductors- Orange
OLF0027969
0027969 - LAPP ÖLFLEX® SERVO FD 796 CP - 16 AWG 8 conductors- Orange OLF0027969
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 16 AWG /4c + 2 X (19 AWG / 1 pr). LAPP 0027969 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027969 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.481 NOMINAL OD (MM) : 12.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 16 AWG /4c + 2 X (19 AWG / 1 pr). LAPP 0027969


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027969 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.481 NOMINAL OD (MM) : 12.2 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027969
Product Name 0027969 - LAPP ÖLFLEX® SERVO FD 796 CP - 16 AWG 8 conductors- Orange
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 8 #
Unlock Full Specs
to access all available technical data

Similar Products

CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Twisted Pair Cable - 094255-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 361865 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details