Lapp Tannehill 0027953 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 4 conductors- Orange OLF0027953

Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG/4c. LAPP 0027953 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027953 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG/4c. LAPP 0027953 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027953 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0027953 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 4 conductors- Orange - OLF0027953 - Lapp Tannehill
Savage, MN, United States
0027953 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 4 conductors- Orange
OLF0027953
0027953 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 4 conductors- Orange OLF0027953
LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG/4c. LAPP 0027953 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027953 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP ÖLFLEX® SERVO FD 796 CP is specially designed, manufactured, and tested by LAPP for usage in modern high-acceleration cable chain applications as well as over long travel lengths. It replaces seven ÖLFLEX® SERVO FD cables: 755CP, 755 CP DESINA, 781 CP, 785 CP, 785 CP DESINA, 790 CP & 795 CP. 10 AWG/4c. LAPP 0027953


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027953 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® SERVO FD 796 CP AWG/GAUGE : 10 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Orange JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.567 NOMINAL OD (MM) : 14.4 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027953
Product Name 0027953 - LAPP ÖLFLEX® SERVO FD 796 CP - 10 AWG 4 conductors- Orange
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CE Approved
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser-Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Twisted Pair Cable - 1544013001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl chloride pvc
Cable Conductor Tinned copper
View Details