Lapp Tannehill OBSOLETE - 00277101 - LAPP Servo SIEMENS Standard 6FX 8PLUS - 26 AWG 16 conductors- Green OLF00277101

Description
LAPP Servo Cables according to SIEMENS® Standard 6FX 8PLUS are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. They are designed for dynamic performance in cable chains. Servo cable according to SIEMENS® standard 6FX 8PLUS replaces SIEMENS® standard 6FX 7008 and 8008. 26 AWG/8pr. LAPP 00277101 This product has been discontinued by the manufacturer and is replaced with part OLF0036923. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00277101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo SIEMENS Standard 6FX 8PLUS AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
LAPP Servo Cables according to SIEMENS® Standard 6FX 8PLUS are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. They are designed for dynamic performance in cable chains. Servo cable according to SIEMENS® standard 6FX 8PLUS replaces SIEMENS® standard 6FX 7008 and 8008. 26 AWG/8pr. LAPP 00277101 This product has been discontinued by the manufacturer and is replaced with part OLF0036923. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00277101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo SIEMENS Standard 6FX 8PLUS AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
OBSOLETE - 00277101 - LAPP Servo SIEMENS Standard 6FX 8PLUS - 26 AWG 16 conductors- Green - OLF00277101 - Lapp Tannehill
Savage, MN, United States
OBSOLETE - 00277101 - LAPP Servo SIEMENS Standard 6FX 8PLUS - 26 AWG 16 conductors- Green
OLF00277101
OBSOLETE - 00277101 - LAPP Servo SIEMENS Standard 6FX 8PLUS - 26 AWG 16 conductors- Green OLF00277101
LAPP Servo Cables according to SIEMENS® Standard 6FX 8PLUS are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. They are designed for dynamic performance in cable chains. Servo cable according to SIEMENS® standard 6FX 8PLUS replaces SIEMENS® standard 6FX 7008 and 8008. 26 AWG/8pr. LAPP 00277101 This product has been discontinued by the manufacturer and is replaced with part OLF0036923. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00277101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo SIEMENS Standard 6FX 8PLUS AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

LAPP Servo Cables according to SIEMENS® Standard 6FX 8PLUS are continuous flexing, oil-resistant, UL, CSA, VDE & CE rated power supply, feedback and signal cables for signal transmission or motor connections. They are designed for dynamic performance in cable chains. Servo cable according to SIEMENS® standard 6FX 8PLUS replaces SIEMENS® standard 6FX 7008 and 8008. 26 AWG/8pr. LAPP 00277101

This product has been discontinued by the manufacturer and is replaced with part OLF0036923.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 00277101 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Servo SIEMENS Standard 6FX 8PLUS AWG/GAUGE : 26 NUMBER OF CONDUCTORS : 16 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Green JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.307 NOMINAL OD (MM) : 7.8 VOLTAGE : 1000V TEMPERATURE RANGE : -40°F to +176°F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF00277101
Product Name OBSOLETE - 00277101 - LAPP Servo SIEMENS Standard 6FX 8PLUS - 26 AWG 16 conductors- Green
Cable Jacket Polyurethane (PUR)
Cable Conductor Copper; Tinned copper
Cable Shielding Braid; Braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 16 #
Unlock Full Specs
to access all available technical data

Similar Products

USB2624 - USB 2.0 Cable - USB2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation PFA insulation
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair & Multicore Data Cable - 348786 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details