Lapp Tannehill 0027616 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 20 AWG 36 Conductor - Gray OLF0027616

Description
ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027616. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 27616 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.665 NOMINAL OD (MM) : 16.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 308
Description
ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027616. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 27616 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.665 NOMINAL OD (MM) : 16.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 308

Suppliers

Company
Product
Description
Supplier Links
0027616 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 20 AWG 36 Conductor - Gray - OLF0027616 - Lapp Tannehill
Savage, MN, United States
0027616 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 20 AWG 36 Conductor - Gray
OLF0027616
0027616 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 20 AWG 36 Conductor - Gray OLF0027616
ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027616. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 27616 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.665 NOMINAL OD (MM) : 16.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 308

ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027616.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 27616 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 36 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.665 NOMINAL OD (MM) : 16.9 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 308

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027616
Product Name 0027616 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 20 AWG 36 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Braid
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL AWM 21576
Unlock Full Specs
to access all available technical data

Similar Products

E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Power Cable - 0291943001 - TE Connectivity
Specs
Cable Insulation Thermorad
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair & Multicore Data Cable - 349450 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.0900 mm2
View Details