Lapp Tannehill 0027580 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Gray OLF0027580

Description
ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027580. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 272
Description
ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027580. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 272

Suppliers

Company
Product
Description
Supplier Links
0027580 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Gray - OLF0027580 - Lapp Tannehill
Savage, MN, United States
0027580 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Gray
OLF0027580
0027580 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Gray OLF0027580
ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027580. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 272

ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027580.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027580 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 18 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.598 NOMINAL OD (MM) : 15.2 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 272

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0027580
Product Name 0027580 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 16 AWG 18 Conductor - Gray
Cable Jacket Polyurethane (PUR)
Cable Insulation TPE
Cable Conductor Copper; Bare copper
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL AWM 21576
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Ribbon Cable - 1792577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details