ÖLFLEX® FD 855 P is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027533.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0027533 AVAILABILITY : In Stock SERIES : ÖLFLEX® FD 855 P AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.28 NOMINAL OD (MM) : 7.1 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 42
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0027533 |
| Product Name | 0027533 - LAPP ÖLFLEX® FD 855 P Unshielded Multiconductor Cable - 20 AWG 6 Conductor - Gray |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | TPE |
| Cable Conductor | Copper; Bare copper |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL AWM 21576 |