ÖLFLEX® FD 855 CP is designed for extreme mechanical stresses due to a tighter bend radius in continuous flex applications. Materials are halogen-free and environmentally friendly with an expand temperature range. The polyurethane jacket is mechanically and chemically resistant to many environments. ÖLFLEX® FD 855 CP is a shielded version available with an overall tinned copper braid. This is recommended when electrical interference needs to be suppressed. LAPP part number 0027384.
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 27384 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 855 CP AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : Polyurethane (PUR) NOMINAL OD (IN) : 0.709 NOMINAL OD (MM) : 18 INSULATION : TPE VOLTAGE : 1000V DYNAMIC TEMPERATURE RATING : -40°F to +176°F -40°C to +80°C STATIC TEMPERATURE RATING : -58°F to +176°F -50°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved UL AWM 21576 WEIGHT LBS/MFT : 423
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0027384 |
| Product Name | 0027384 - LAPP ÖLFLEX® FD 855 CP Shielded Multiconductor Cable - 14 AWG 12 Conductor - Gray |
| Cable Jacket | Polyurethane (PUR) |
| Cable Insulation | TPE |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Braid |
| Standards / Certifications | CE Marking; UL Recognized Component Mark (US and Canadian); CE Approved UL AWM 21576 |