ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026667
MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026667 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 250 KCMIL NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 1.031 NOMINAL OD (MM) : 26.2 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Lapp Tannehill | |
|---|---|
| Product Category | Multiconductor Cables |
| Product Number | OLF0026667 |
| Product Name | 0026667 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 250 KCMIL 1 Conductor - Orange |
| Cable Jacket | Polyvinyl Chloride; PVC |
| Cable Conductor | Copper; Bare copper |
| Cable Shielding | Braid; Tinned copper braid |
| Standards / Certifications | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved |