Lapp Tannehill 0026657 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 2 AWG 1 Conductor - Orange OLF0026657

Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026657 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026657 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Description
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026657 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026657 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
0026657 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 2 AWG 1 Conductor - Orange - OLF0026657 - Lapp Tannehill
Savage, MN, United States
0026657 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 2 AWG 1 Conductor - Orange
OLF0026657
0026657 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 2 AWG 1 Conductor - Orange OLF0026657
ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026657 MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026657 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number 0026657


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 0026657 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® FD 90 CY AWG/GAUGE : 2 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Tinned copper braid JACKET COLOR : Orange JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.594 NOMINAL OD (MM) : 15.1 VOLTAGE : 600V TEMPERATURE : 23°F to +194°F -5°C to +90°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number OLF0026657
Product Name 0026657 - LAPP ÖLFLEX® FD 90 CY Shielded Single Conductor Cable - 2 AWG 1 Conductor - Orange
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding Braid; Tinned copper braid
Standards / Certifications CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 048777-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details