TE Connectivity Multicore Cable 055505-000

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 055505-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
055505-000
Multicore Cable 055505-000
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Conductor Stranding : High Strand Count Conductor Wire Color (Base) : White Wire Color (Stripe) : White, Blue Configuration Features Number of Conductors : 2 Dimensions Wire Size (AWG) : 22 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : High Strand Count Conductor
  • Wire Color (Base) : White
  • Wire Color (Stripe) : White, Blue

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Wire Size (AWG) : 22

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 055505-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 148029-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 108733-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Twisted Pair Cable - 040427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 002643-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details