Lapp Tannehill 00009082 - LAPP EPIC® SIGNAL R3.0 Style B1 - Male Circular Connector- Inside Panel Mount - 21 Contact OLF00009082

Description
LAPP EPIC® SIGNAL R3.0 style B1 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00009082 is a 21-contact male inside of panel mounting circular circular connector, for use with LAPP part #00009135, which is the corresponding female circular connector. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 9082 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inside of Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5
Description
LAPP EPIC® SIGNAL R3.0 style B1 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00009082 is a 21-contact male inside of panel mounting circular circular connector, for use with LAPP part #00009135, which is the corresponding female circular connector. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 9082 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inside of Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5

Suppliers

Company
Product
Description
Supplier Links
00009082 - LAPP EPIC® SIGNAL R3.0 Style B1 - Male Circular Connector- Inside Panel Mount - 21 Contact - OLF00009082 - Lapp Tannehill
Savage, MN, United States
00009082 - LAPP EPIC® SIGNAL R3.0 Style B1 - Male Circular Connector- Inside Panel Mount - 21 Contact
OLF00009082
00009082 - LAPP EPIC® SIGNAL R3.0 Style B1 - Male Circular Connector- Inside Panel Mount - 21 Contact OLF00009082
LAPP EPIC® SIGNAL R3.0 style B1 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00009082 is a 21-contact male inside of panel mounting circular circular connector, for use with LAPP part #00009135, which is the corresponding female circular connector. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 9082 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inside of Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5

LAPP EPIC® SIGNAL R3.0 style B1 is an extension of EPIC® SIGNAL M23 series, for use when additional contacts are required. LAPP part #00009082 is a 21-contact male inside of panel mounting circular circular connector, for use with LAPP part #00009135, which is the corresponding female circular connector.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 9082 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EPIC® SIGNAL R3.0 CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inside of Panel Mount APPLICATION TYPE : Signal CONNECTOR DESIGN : Straight CONTACTS INCLUDED : Yes NUMBER OF CONTACTS : 21 TEMPERATURE : -40°F to +212°F -40°C to +100°C MAXIMUM CABLE OD (MM) : 16 MINIMUM CABLE OD (MM) : 6.5

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Electrical Connectors
Product Number OLF00009082
Product Name 00009082 - LAPP EPIC® SIGNAL R3.0 Style B1 - Male Circular Connector- Inside Panel Mount - 21 Contact
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details