Lapp Tannehill SGT Automotive Battery Cable - 1 AWG - 259 Strand - Black KLTSGT-1-259-0

Description
SGT automotive battery cable is used between battery terminal an starter and for grounding. SGT is is used in boats, buses, cars, lift trucks, RV's, tractors and trucks. SGT 1 AWG 259 stranding color black MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F01014 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SGT AMPERAGE (AMPS) : 60V AWG/GAUGE : 1 STRAND COUNT : 259 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 TEMPERATURE : -40°C to 105°C WEIGHT LBS/MFT : 0.313
Description
SGT automotive battery cable is used between battery terminal an starter and for grounding. SGT is is used in boats, buses, cars, lift trucks, RV's, tractors and trucks. SGT 1 AWG 259 stranding color black MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F01014 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SGT AMPERAGE (AMPS) : 60V AWG/GAUGE : 1 STRAND COUNT : 259 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 TEMPERATURE : -40°C to 105°C WEIGHT LBS/MFT : 0.313

Suppliers

Company
Product
Description
Supplier Links
SGT Automotive Battery Cable - 1 AWG - 259 Strand - Black - KLTSGT-1-259-0 - Lapp Tannehill
Savage, MN, United States
SGT Automotive Battery Cable - 1 AWG - 259 Strand - Black
KLTSGT-1-259-0
SGT Automotive Battery Cable - 1 AWG - 259 Strand - Black KLTSGT-1-259-0
SGT automotive battery cable is used between battery terminal an starter and for grounding. SGT is is used in boats, buses, cars, lift trucks, RV's, tractors and trucks. SGT 1 AWG 259 stranding color black MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F01014 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SGT AMPERAGE (AMPS) : 60V AWG/GAUGE : 1 STRAND COUNT : 259 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 TEMPERATURE : -40°C to 105°C WEIGHT LBS/MFT : 0.313

SGT automotive battery cable is used between battery terminal an starter and for grounding. SGT is is used in boats, buses, cars, lift trucks, RV's, tractors and trucks. SGT 1 AWG 259 stranding color black


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : F01014 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : SGT AMPERAGE (AMPS) : 60V AWG/GAUGE : 1 STRAND COUNT : 259 NUMBER OF CONDUCTORS : 1 CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.48 TEMPERATURE : -40°C to 105°C WEIGHT LBS/MFT : 0.313

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Multiconductor Cables
Product Number KLTSGT-1-259-0
Product Name SGT Automotive Battery Cable - 1 AWG - 259 Strand - Black
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Multiple Conductor Cables - 484-100G1131-1.00-0/2/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Polyester Film
Cable Conductor Copper Alloy, Tinned
View Details
Twisted Pair & Multicore Data Cable - 534031 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details