Lapp Tannehill Fire Alarm Cable - FPLP Plenum Rated - 14/2 Unshielded - Red Jacket - 1000 ft Reel KLTFPLP14/2-1N

Description
Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. FPLP, Plenum , 14AWG 2 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981402 AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 14 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits
Description
Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. FPLP, Plenum , 14AWG 2 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981402 AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 14 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - FPLP Plenum Rated - 14/2 Unshielded - Red Jacket - 1000 ft Reel - KLTFPLP14/2-1N - Lapp Tannehill
Savage, MN, United States
Fire Alarm Cable - FPLP Plenum Rated - 14/2 Unshielded - Red Jacket - 1000 ft Reel
KLTFPLP14/2-1N
Fire Alarm Cable - FPLP Plenum Rated - 14/2 Unshielded - Red Jacket - 1000 ft Reel KLTFPLP14/2-1N
Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. FPLP, Plenum , 14AWG 2 Conductor, Unshielded, 1000 ft Reel MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981402 AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 14 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits

Low smoke PVC insulated solid bare copper conductors, twisted with an overall red low smoke PVC jacket with rip cord. FPLP, Plenum , 14AWG 2 Conductor, Unshielded, 1000 ft Reel


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 981402 AVAILABILITY : In Stock TYPE : FPLP Plenum AWG/GAUGE : 14 SHIELDING : Unshielded CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Solid JACKET COLOR : Red JACKET MATERIAL : PVC INSULATION MATERIAL : PVC TEMPERATURE : 75°C VOLTAGE : 300V APPLICATION : Fire Protection Alarm Signal Monitor/Detection Audio Circuits Control Circuits Initiating Circuits Notification Circuits

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Control and Instrumentation Cables
Product Number KLTFPLP14/2-1N
Product Name Fire Alarm Cable - FPLP Plenum Rated - 14/2 Unshielded - Red Jacket - 1000 ft Reel
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare copper
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 20 to 100 #
View Details