Lapp Tannehill NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Violet KLTE22-19-7

Description
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-7B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4
Description
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-7B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Violet - KLTE22-19-7 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Violet
KLTE22-19-7
NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Violet KLTE22-19-7
This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-7B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4

This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 22 AWG 19 strands in a violet jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0002-7B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.051 NOMINAL OD (MM) : 1.2954 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 4

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTE22-19-7
Product Name NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 22 AWG 19 Strand - Violet
Approvals UL Listing Mark; UL 1213
Nominal Diameter 0.0510 inch (1.3 mm)
Wire Weight 0.0040 to 4 lbs/ft (0.0060 to 5.95 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 018787-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details