This NEMA HP-3 (M16878) UL1213 Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 20 AWG 7 strands in a white jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : SN 7079 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 TYPE : NEMA HP-3 Type E AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded STRAND COUNT : 7 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.058 NOMINAL OD (MM) : 1.4732 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 5
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTE20-7-9 |
| Product Name | NEMA HP-3 / M16878 / Type E / UL 1213 Hook-Up Wire - 20 AWG 7 Strand - White |
| Approvals | UL Listing Mark; UL 1213 |
| Nominal Diameter | 0.0580 inch (1.47 mm) |
| Wire Weight | 0.0050 to 5 lbs/ft (0.0074 to 7.44 g/mm) |
| Rated Temperature | 200 C (392 F) |