Lapp Tannehill NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 16 AWG 19 Strand - Green KLTE16-19-5

Description
This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 16 AWG 19 strands in a green jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0020-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 UL 1371 TYPE : NEMA HP-3 Type E AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 NOMINAL OD (MM) : 2.032 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 10
Description
This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 16 AWG 19 strands in a green jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0020-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 UL 1371 TYPE : NEMA HP-3 Type E AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 NOMINAL OD (MM) : 2.032 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 10

Suppliers

Company
Product
Description
Supplier Links
NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 16 AWG 19 Strand - Green - KLTE16-19-5 - Lapp Tannehill
Savage, MN, United States
NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 16 AWG 19 Strand - Green
KLTE16-19-5
NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 16 AWG 19 Strand - Green KLTE16-19-5
This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 16 AWG 19 strands in a green jacket. Also, available in other colors. Can be striped upon request. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0020-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 UL 1371 TYPE : NEMA HP-3 Type E AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 NOMINAL OD (MM) : 2.032 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 10

This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 16 AWG 19 strands in a green jacket. Also, available in other colors. Can be striped upon request.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0020-5B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 UL 1371 TYPE : NEMA HP-3 Type E AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 NOMINAL OD (MM) : 2.032 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 10

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLTE16-19-5
Product Name NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 16 AWG 19 Strand - Green
Approvals UL Listing Mark; UL 1213 UL 1371
Nominal Diameter 0.0800 inch (2.03 mm)
Wire Weight 0.0100 to 10 lbs/ft (0.0149 to 14.88 g/mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Cable, Shielded, Unjacketed - 1615 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0930 to 0.1080 inch (2.36 to 2.74 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 114721-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details