This NEMA HP-3 (M16878) Type E Commercial & UL/CSA Mil Spec PTFE wire is used in internal wiring of electronic equipment and appliances. Nema HP-3 insulation is self extinguishing, non-flammable, has excellent chemical resistance and is suitable for immersion in gasoline. 16 AWG 19 strands in a red jacket. Also, available in other colors. Can be striped upon request.
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : ST0020-2B AVAILABILITY : In Stock UL STYLE / STANDARD : UL 1213 UL 1371 TYPE : NEMA HP-3 Type E AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 NOMINAL OD (MM) : 2.032 TEMPERATURE : 200°C STANDARDS/APPROVALS : UL Approved MIL-SPEC : M16878/4 WEIGHT LBS/MFT : 10
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLTE16-19-2 |
| Product Name | NEMA HP-3 / M16878 / Type E Military & Commercial Wire - 16 AWG 19 Strand - Red |
| Approvals | UL Listing Mark; UL 1213 UL 1371 |
| Nominal Diameter | 0.0800 inch (2.03 mm) |
| Wire Weight | 0.0100 to 10 lbs/ft (0.0149 to 14.88 g/mm) |
| Rated Temperature | 200 C (392 F) |