This UL 3317 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 3317 Cross Linked PVC Hook-Up/Lead Wire - 14 AWG 19 Strand - Gray
MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : JUDXVC14-19-8 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 19 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.107 NOMINAL OD (MM) : 2.718 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT3317-14-19-8P |
| Product Name | UL 3317 Cross-Linked PVC Hook-Up/Lead Wire - 14 AWG 19 Strand - Gray |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; RR64 REW |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.1070 inch (2.72 mm) |
| Rated Temperature | 105 C (221 F) |