Lapp Tannehill UL 3317 Cross-Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red KLT3317-10-37-2P

Description
This UL 3317 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 3317 Cross Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H01040140202 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.785 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW
Description
This UL 3317 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 3317 Cross Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H01040140202 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.785 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW

Suppliers

Company
Product
Description
Supplier Links
UL 3317 Cross-Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red - KLT3317-10-37-2P - Lapp Tannehill
Savage, MN, United States
UL 3317 Cross-Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red
KLT3317-10-37-2P
UL 3317 Cross-Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red KLT3317-10-37-2P
This UL 3317 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 3317 Cross Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H01040140202 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.785 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW

This UL 3317 hook-up wire is 300V rated and will not melt in soldering applications. It has excellent mechanical properties and is resistant to fluids. UL 3317 Cross Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : H01040140202 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3317 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded STRAND COUNT : 37 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red JACKET MATERIAL : Cross-Linked PVC INSULATION MATERIAL : Cross-Linked PVC NOMINAL OD (IN) : 0.149 NOMINAL OD (MM) : 3.785 TEMPERATURE : 105°C VOLTAGE : 300V CSA TYPE : RR64 REW

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3317-10-37-2P
Product Name UL 3317 Cross-Linked PVC Hook-Up/Lead Wire - 10 AWG 37 Strand - Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; RR64 REW
Rated Voltage 300 volts
Nominal Diameter 0.1490 inch (3.78 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0031 inch (0.0787 mm)
Wire Conductor Pure Silver
North American 40 AWG
View Details