Lapp Tannehill UL 3271 Cross-Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black KLT3271-16-26-0

Description
UL 3271 XLPE hook-up wire is suitable for motor lead, transformer, panel and appliance wiring. UL 3271 Cross Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 3271-16/26-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 26 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.123 NOMINAL OD (MM) : 3.12 TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : AWM
Description
UL 3271 XLPE hook-up wire is suitable for motor lead, transformer, panel and appliance wiring. UL 3271 Cross Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 3271-16/26-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 26 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.123 NOMINAL OD (MM) : 3.12 TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : AWM

Suppliers

Company
Product
Description
Supplier Links
UL 3271 Cross-Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black - KLT3271-16-26-0 - Lapp Tannehill
Savage, MN, United States
UL 3271 Cross-Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black
KLT3271-16-26-0
UL 3271 Cross-Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black KLT3271-16-26-0
UL 3271 XLPE hook-up wire is suitable for motor lead, transformer, panel and appliance wiring. UL 3271 Cross Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 3271-16/26-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 26 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.123 NOMINAL OD (MM) : 3.12 TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : AWM

UL 3271 XLPE hook-up wire is suitable for motor lead, transformer, panel and appliance wiring. UL 3271 Cross Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 3271-16/26-0 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 3271 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded STRAND COUNT : 26 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene NOMINAL OD (IN) : 0.123 NOMINAL OD (MM) : 3.12 TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3271-16-26-0
Product Name UL 3271 Cross-Linked Polyethylene Hook-Up/Lead Wire - 16 AWG 26 Strand - Black
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; AWM
Rated Voltage 600 volts
Nominal Diameter 0.1230 inch (3.12 mm)
Rated Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details