Lapp Tannehill UL 3173 Cross-Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray KLT3173-14-41-8

Description
This UL 3173 XLPE hook-up wire is ideal for electronic equipment wiring with higher temperature requirements. UL 3173 Cross Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 157773-11 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 41 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : Type 1 A/B CL 1251 FT 2
Description
This UL 3173 XLPE hook-up wire is ideal for electronic equipment wiring with higher temperature requirements. UL 3173 Cross Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 157773-11 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 41 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : Type 1 A/B CL 1251 FT 2

Suppliers

Company
Product
Description
Supplier Links
UL 3173 Cross-Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray - KLT3173-14-41-8 - Lapp Tannehill
Savage, MN, United States
UL 3173 Cross-Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray
KLT3173-14-41-8
UL 3173 Cross-Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray KLT3173-14-41-8
This UL 3173 XLPE hook-up wire is ideal for electronic equipment wiring with higher temperature requirements. UL 3173 Cross Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 157773-11 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 41 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : Type 1 A/B CL 1251 FT 2

This UL 3173 XLPE hook-up wire is ideal for electronic equipment wiring with higher temperature requirements. UL 3173 Cross Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : 157773-11 AVAILABILITY : In Stock UL STYLE / STANDARD : UL 3173 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded STRAND COUNT : 41 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray JACKET MATERIAL : Cross-Linked Polyethylene INSULATION MATERIAL : Cross-Linked Polyethylene TEMPERATURE : 125°C VOLTAGE : 600V CSA TYPE : Type 1 A/B CL 1251 FT 2

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT3173-14-41-8
Product Name UL 3173 Cross-Linked Polyethylene Hook-Up/Lead Wire - 14 AWG 41 Strand - Gray
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Type 1 A/B CL 1251 FT 2
Rated Voltage 600 volts
Rated Temperature 125 C (257 F)
Wire Insulation Polyethylene; Cross-Linked Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Stranded Hookup Wire - CW5052-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details