This UL1423 26 AWG Violet Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.026 INSULATION THICKNESS (IN) : 0.004 TEMPERATURE : 105°C
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1423-26-7 |
| Product Name | UL1423 Kynar Wire Wrap - 26 AWG Solid Conductor - Violet |
| Approvals | UL Listing Mark; UL 1423 |
| Nominal Diameter | 0.0260 inch (0.6604 mm) |
| Rated Temperature | 105 C (221 F) |