Lapp Tannehill UL1423 Kynar Wire Wrap - 26 AWG Solid Conductor - Red KLT1423-26-2

Description
This UL1423 26 AWG Red Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : PRE1423-26-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.026 INSULATION THICKNESS (IN) : 0.004 TEMPERATURE : 105°C
Description
This UL1423 26 AWG Red Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : PRE1423-26-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.026 INSULATION THICKNESS (IN) : 0.004 TEMPERATURE : 105°C

Suppliers

Company
Product
Description
Supplier Links
UL1423 Kynar Wire Wrap - 26 AWG Solid Conductor - Red - KLT1423-26-2 - Lapp Tannehill
Savage, MN, United States
UL1423 Kynar Wire Wrap - 26 AWG Solid Conductor - Red
KLT1423-26-2
UL1423 Kynar Wire Wrap - 26 AWG Solid Conductor - Red KLT1423-26-2
This UL1423 26 AWG Red Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses. MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : PRE1423-26-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.026 INSULATION THICKNESS (IN) : 0.004 TEMPERATURE : 105°C

This UL1423 26 AWG Red Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses.


MANUFACTURER : Approved Manufacturers MANUFACTURER PART NUMBER : PRE1423-26-2 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.026 INSULATION THICKNESS (IN) : 0.004 TEMPERATURE : 105°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1423-26-2
Product Name UL1423 Kynar Wire Wrap - 26 AWG Solid Conductor - Red
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0260 inch (0.6604 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 183968-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1805919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
TPE/TPR Insulated Kinkless Test Lead Wire - 1974 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 5000 volts
Nominal Diameter 0.1120 to 0.1800 inch (2.84 to 4.57 mm)
View Details