This UL1422 30 AWG Brown Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses.
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Brown INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.021 INSULATION THICKNESS (IN) : 0.005 TEMPERATURE : 105°C
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1422-30-1 |
| Product Name | UL1422 Kynar Wire Wrap - 30 AWG Solid Conductor - Brown |
| Approvals | UL Listing Mark; UL 1422 |
| Nominal Diameter | 0.0210 inch (0.5334 mm) |
| Rated Temperature | 105 C (221 F) |