Lapp Tannehill UL1422 Kynar Wire Wrap - 22 AWG Solid Conductor - Gray KLT1422-22-8

Description
This UL1422 22 AWG Gray Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.005 TEMPERATURE : 105°C
Description
This UL1422 22 AWG Gray Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.005 TEMPERATURE : 105°C

Suppliers

Company
Product
Description
Supplier Links
UL1422 Kynar Wire Wrap - 22 AWG Solid Conductor - Gray - KLT1422-22-8 - Lapp Tannehill
Savage, MN, United States
UL1422 Kynar Wire Wrap - 22 AWG Solid Conductor - Gray
KLT1422-22-8
UL1422 Kynar Wire Wrap - 22 AWG Solid Conductor - Gray KLT1422-22-8
This UL1422 22 AWG Gray Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses. MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.005 TEMPERATURE : 105°C

This UL1422 22 AWG Gray Kynar Wire Wrap features high temperature resistance and superior mechanical properties and can be used to make solderless connections to terminals amongst other uses.


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : Kynar NOMINAL OD (IN) : 0.036 INSULATION THICKNESS (IN) : 0.005 TEMPERATURE : 105°C

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1422-22-8
Product Name UL1422 Kynar Wire Wrap - 22 AWG Solid Conductor - Gray
Approvals UL Listing Mark; UL 1422
Nominal Diameter 0.0360 inch (0.9144 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0601033001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2.5 mm² (0.0039 in²)
View Details
Stranded Hookup Wire - CZ 1174 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Hook Up Wire - 1805915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details