Lapp Tannehill UL1284 PVC Hook Up Wire - 4/0 AWG - Gray KLT1284-4/0-8

Description
UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 4/0 AWG, Gray MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.785 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM
Description
UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 4/0 AWG, Gray MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.785 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Suppliers

Company
Product
Description
Supplier Links
UL1284 PVC Hook Up Wire - 4/0 AWG - Gray - KLT1284-4/0-8 - Lapp Tannehill
Savage, MN, United States
UL1284 PVC Hook Up Wire - 4/0 AWG - Gray
KLT1284-4/0-8
UL1284 PVC Hook Up Wire - 4/0 AWG - Gray KLT1284-4/0-8
UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 4/0 AWG, Gray MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.785 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

UL1284 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 4/0 AWG, Gray


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1284 AWG/GAUGE : 4/0 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.785 INSULATION THICKNESS (IN) : 0.08 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1284-4/0-8
Product Name UL1284 PVC Hook Up Wire - 4/0 AWG - Gray
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM
Rated Voltage 600 volts
Nominal Diameter 0.7850 inch (19.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details