Lapp Tannehill UL1283 PVC Hook Up Wire - 2 AWG 133 Strand - Red KLT1283-2-133-2

Description
UL1283 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2 AWG 133 Strand, Red MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.452 INSULATION THICKNESS (IN) : 0.06 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM
Description
UL1283 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2 AWG 133 Strand, Red MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.452 INSULATION THICKNESS (IN) : 0.06 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Suppliers

Company
Product
Description
Supplier Links
UL1283 PVC Hook Up Wire - 2 AWG 133 Strand - Red - KLT1283-2-133-2 - Lapp Tannehill
Savage, MN, United States
UL1283 PVC Hook Up Wire - 2 AWG 133 Strand - Red
KLT1283-2-133-2
UL1283 PVC Hook Up Wire - 2 AWG 133 Strand - Red KLT1283-2-133-2
UL1283 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2 AWG 133 Strand, Red MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.452 INSULATION THICKNESS (IN) : 0.06 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

UL1283 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2 AWG 133 Strand, Red


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Red JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.452 INSULATION THICKNESS (IN) : 0.06 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1283-2-133-2
Product Name UL1283 PVC Hook Up Wire - 2 AWG 133 Strand - Red
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM
Rated Voltage 600 volts
Nominal Diameter 0.4520 inch (11.48 mm)
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 102379-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1853981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details