UL1283 PVC hook-up/lead wire is UL and CSA approved and will operate up to temperatures of 105C and voltages of 600V. 2 AWG 133 Strand, Black
MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1283 AWG/GAUGE : 2 CONDUCTOR STRANDING : Stranded STRAND COUNT : 133 CONDUCTOR MATERIAL : Tinned copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Black JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.452 INSULATION THICKNESS (IN) : 0.06 TEMPERATURE : 105°C VOLTAGE : 600V STANDARDS/APPROVALS : VW-1 CSA TYPE : TEW AWM
| Lapp Tannehill | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | KLT1283-2-133-0 |
| Product Name | UL1283 PVC Hook Up Wire - 2 AWG 133 Strand - Black |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; TEW AWM |
| Rated Voltage | 600 volts |
| Nominal Diameter | 0.4520 inch (11.48 mm) |
| Rated Temperature | 105 C (221 F) |