Lapp Tannehill UL1199 PTFE Hook Up Wire - 22 AWG Solid Conductor - Blue KLT1199-22-1-6

Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, Solid Conductor, Blue MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.065 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1
Description
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, Solid Conductor, Blue MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.065 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Suppliers

Company
Product
Description
Supplier Links
UL1199 PTFE Hook Up Wire - 22 AWG Solid Conductor - Blue - KLT1199-22-1-6 - Lapp Tannehill
Savage, MN, United States
UL1199 PTFE Hook Up Wire - 22 AWG Solid Conductor - Blue
KLT1199-22-1-6
UL1199 PTFE Hook Up Wire - 22 AWG Solid Conductor - Blue KLT1199-22-1-6
UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, Solid Conductor, Blue MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.065 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

UL1199 PTFE hook-up/lead wire is used in internal wiring of electrical equipment particularly for higher temperature applications and where flammability is a concern. 22 AWG, Solid Conductor, Blue


MANUFACTURER : Approved Manufacturers AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1199 AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid STRAND COUNT : 1 CONDUCTOR MATERIAL : Silver plated annealed copper NUMBER OF CONDUCTORS : 1 SHIELDING : Unshielded JACKET COLOR : Blue JACKET MATERIAL : PTFE NOMINAL OD (IN) : 0.065 INSULATION THICKNESS (IN) : 0.02 TEMPERATURE : 200°C VOLTAGE : 600V CSA TYPE : FT 1

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number KLT1199-22-1-6
Product Name UL1199 PTFE Hook Up Wire - 22 AWG Solid Conductor - Blue
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; FT 1
Rated Voltage 600 volts
Nominal Diameter 0.0650 inch (1.65 mm)
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 035059-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Lead Wire, UL 1015 & CSA* TEW - 1475 - BRIM Electronics, Inc.
Specs
Approvals CSA Mark (US, NRTL/C) (optional feature); UL Listing Mark; RoHS
Rated Voltage 600 volts
Nominal Diameter 0.0850 to 0.1920 inch (2.16 to 4.88 mm)
View Details